Win Source Electronics Interface - Interface - Specialized - LTC4306IUFD#TRPBF 784065-LTC4306IUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784065-LTC4306IUFD#T RPBF Packaging: Reel package Package: 24-WFQFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4306IUFD#TR; LTC4306IUFDLTC4306IG N#TRPBF; LTC4306IGN#PBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784065-LTC4306IUFD#T RPBF Packaging: Reel package Package: 24-WFQFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4306IUFD#TR; LTC4306IUFDLTC4306IG N#TRPBF; LTC4306IGN#PBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4306IUFD#TRPBF - 784065-LTC4306IUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4306IUFD#TRPBF
784065-LTC4306IUFD#TRPBF
Interface - Interface - Specialized - LTC4306IUFD#TRPBF 784065-LTC4306IUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784065-LTC4306IUFD#T RPBF Packaging: Reel package Package: 24-WFQFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4306IUFD#TR; LTC4306IUFDLTC4306IG N#TRPBF; LTC4306IGN#PBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784065-LTC4306IUFD#TRPBF
Packaging: Reel package
Package: 24-WFQFN Exposed Pad
Applications: Multiplexer with Amplifier
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 5.5 V
Interface: SMBus (2-Wire/I²C)
Family Name: LTC4306
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4306IUFD#TR; LTC4306IUFDLTC4306IGN#TRPBF; LTC4306IGN#PBF;
Introduction Date: August 09, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784065-LTC4306IUFD#TRPBF
Product Name Interface - Interface - Specialized - LTC4306IUFD#TRPBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1384ISW#PBF - 1060605-LTC1384ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-2IMS8#TRPBF - 1063559-LTC4300-2IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details