Win Source Electronics Interface - Interface - Telecom - CPC7583BC 1162861-CPC7583BC

Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162861-CPC7583BC Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Clare, Inc. Win Source Part Number: 1162861-CPC7583BC Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7583BC - 1162861-CPC7583BC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7583BC
1162861-CPC7583BC
Interface - Interface - Telecom - CPC7583BC 1162861-CPC7583BC
Manufacturer: Clare, Inc. Win Source Part Number: 1162861-CPC7583BC Manufacturer Homepage: www.clare.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Clare, Inc.
Win Source Part Number: 1162861-CPC7583BC
Manufacturer Homepage: www.clare.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1162861-CPC7583BC
Product Name Interface - Interface - Telecom - CPC7583BC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG#TRPBF - 120139-LT1237CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1069-1IN8 - 072427-LTC1069-1IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2861CGN#PBF - 072542-LTC2861CGN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 20000 kbps
View Details