Manufacturer: Linear Technology
Win Source Part Number: 784060-LTC4304IMS#PB
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4304
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 10-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): PCA9513AD,118; PCA9512AD,118; ISL88694IH5; PCA9512AD,112;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 784060-LTC4304IMS#PBF |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304IMS#PBF |
| Device Type | Buffer |