Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#PBF 784059-LTC4304CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784059-LTC4304CMS#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4304 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 10-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL88694IH5Z; PCA9512AD,118; ISL88694IH5Z-TK; PCA9512AD,112; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784059-LTC4304CMS#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4304 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 10-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL88694IH5Z; PCA9512AD,118; ISL88694IH5Z-TK; PCA9512AD,112; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#PBF - 784059-LTC4304CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#PBF
784059-LTC4304CMS#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#PBF 784059-LTC4304CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784059-LTC4304CMS#PB F Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4304 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 10-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL88694IH5Z; PCA9512AD,118; ISL88694IH5Z-TK; PCA9512AD,112; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784059-LTC4304CMS#PBF
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4304
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 10-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): ISL88694IH5Z; PCA9512AD,118; ISL88694IH5Z-TK; PCA9512AD,112;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784059-LTC4304CMS#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4304CMS#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1383IS#PBF - 1060600-LTC1383IS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1095456-SP312ECA-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1687CS#PBF - 119359-LTC1687CS#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CS8#PBF - 020478-LTC1487CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details