Win Source Electronics Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1031853-SP489CS-L

Description
Win Source Part Number: 1031853-SP489CS-L Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSP489CS-L,2156 -SP489CS-L
Request a Quote Datasheet
Description
Win Source Part Number: 1031853-SP489CS-L Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSP489CS-L,2156 -SP489CS-L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1031853-SP489CS-L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1031853-SP489CS-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1031853-SP489CS-L
Win Source Part Number: 1031853-SP489CS-L Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Sipex Other Names: EXASIPSP489CS-L,2156 -SP489CS-L

Win Source Part Number: 1031853-SP489CS-L
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Sipex
Other Names: EXASIPSP489CS-L,2156-SP489CS-L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1031853-SP489CS-L
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Terminators - LTC1344AIG#PBF - 020460-LTC1344AIG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322CSW#PBF - 125182-LTC1322CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301CDD#PBF - 124269-LTC4301CDD#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details