Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302IMS-2#PBF 784055-LTC4302IMS-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784055-LTC4302IMS-2# PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: I2C Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4302 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.9mA Manufacturer Package: 10-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9614DP,118; PI3EQX8908AZFEX; PCA9510AD; PCA9527DP; Introduction Date: October 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784055-LTC4302IMS-2# PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: I2C Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4302 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.9mA Manufacturer Package: 10-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9614DP,118; PI3EQX8908AZFEX; PCA9510AD; PCA9527DP; Introduction Date: October 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302IMS-2#PBF - 784055-LTC4302IMS-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302IMS-2#PBF
784055-LTC4302IMS-2#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302IMS-2#PBF 784055-LTC4302IMS-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 784055-LTC4302IMS-2# PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: I2C Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4302 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.9mA Manufacturer Package: 10-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9614DP,118; PI3EQX8908AZFEX; PCA9510AD; PCA9527DP; Introduction Date: October 14, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784055-LTC4302IMS-2#PBF
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: I2C
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4302
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.9mA
Manufacturer Package: 10-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): PCA9614DP,118; PI3EQX8908AZFEX; PCA9510AD; PCA9527DP;
Introduction Date: October 14, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784055-LTC4302IMS-2#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4302IMS-2#PBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRMPBF - 020498-LTC1694-1CS5#TRMPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS - 002091-ISP1110VHTS - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Data Rate 12000 kbps
View Details