Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IDD#TRPBF 784052-LTC4301IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784052-LTC4301IDD#TR PBF Packaging: Reel package Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4301 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T; Introduction Date: March 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784052-LTC4301IDD#TR PBF Packaging: Reel package Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4301 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T; Introduction Date: March 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IDD#TRPBF - 784052-LTC4301IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IDD#TRPBF
784052-LTC4301IDD#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IDD#TRPBF 784052-LTC4301IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784052-LTC4301IDD#TR PBF Packaging: Reel package Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4301 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.5mA Manufacturer Package: 8-DFN (3x3) Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T; Introduction Date: March 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784052-LTC4301IDD#TRPBF
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: I2C - Hotswap
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4301
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.5mA
Manufacturer Package: 8-DFN (3x3)
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): ISL33001IRT2Z-T; ISL33001IRTZ; ISL33001IRT2Z; ISL33001IRTZ-T;
Introduction Date: March 04, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784052-LTC4301IDD#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301IDD#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3CMS8#PBF - 020656-LTC4300A-3CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1137AIG#PBF - 112734-LT1137AIG#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.7 V ~ 5.3 V
Data Rate 250 kbps
View Details