Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRMPBF 020499-LTC1694CS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020499-LTC1694CS5#TR MPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020499-LTC1694CS5#TR MPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRMPBF - 020499-LTC1694CS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRMPBF
020499-LTC1694CS5#TRMPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRMPBF 020499-LTC1694CS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020499-LTC1694CS5#TR MPBF Packaging: Reel - TR Type: Accelerator Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 60μA

Manufacturer: Linear Technology
Win Source Part Number: 020499-LTC1694CS5#TRMPBF
Packaging: Reel - TR
Type: Accelerator
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 60μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 020499-LTC1694CS5#TRMPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRMPBF
Supply Voltage Other; 2.7 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562CG#TRPBF - 1060852-LTC1562CG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Specialized - ISP1707AETTM - 1133916-ISP1707AETTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Package Type BGA; TFBGA
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IS8#TRPBF - 1060772-LTC1484IS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details