Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252BCMS8-1#PBF 784013-LTC4252BCMS8-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784013-LTC4252BCMS8- 1#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, SS, TIMER, (UV, OV) Family Name: LTC4252B-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ISL6141CBZ; ISL6140IB-T; LM5068MM-3/NOPB; ISL6141CB; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784013-LTC4252BCMS8- 1#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, SS, TIMER, (UV, OV) Family Name: LTC4252B-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ISL6141CBZ; ISL6140IB-T; LM5068MM-3/NOPB; ISL6141CB; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252BCMS8-1#PBF - 784013-LTC4252BCMS8-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252BCMS8-1#PBF
784013-LTC4252BCMS8-1#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4252BCMS8-1#PBF 784013-LTC4252BCMS8-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784013-LTC4252BCMS8- 1#PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, SS, TIMER, (UV, OV) Family Name: LTC4252B-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): ISL6141CBZ; ISL6140IB-T; LM5068MM-3/NOPB; ISL6141CB; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784013-LTC4252BCMS8-1#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, SS, TIMER, (UV, OV)
Family Name: LTC4252B-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): ISL6141CBZ; ISL6140IB-T; LM5068MM-3/NOPB; ISL6141CB;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784013-LTC4252BCMS8-1#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252BCMS8-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1643LCGN - 1207854-LTC1643LCGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1CS8#PBF - 072491-LTC1647-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3456EUF#PBF - 124259-LTC3456EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details