Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRPBF 120169-LTC1696ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120169-LTC1696ES6#TR PBF Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Family Name: LTC1696 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 27 V Operating Supply Current: 1.1mA Alternative Parts (Cross-Reference): LTC1696IS6#PBF; LTC1696IS6#TRMPBF; LTC1696IS6#TRPBF; MAX4946ELA; Introduction Date: July 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120169-LTC1696ES6#TR PBF Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Family Name: LTC1696 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 27 V Operating Supply Current: 1.1mA Alternative Parts (Cross-Reference): LTC1696IS6#PBF; LTC1696IS6#TRMPBF; LTC1696IS6#TRPBF; MAX4946ELA; Introduction Date: July 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRPBF - 120169-LTC1696ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRPBF
120169-LTC1696ES6#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRPBF 120169-LTC1696ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120169-LTC1696ES6#TR PBF Packaging: Reel - TR Applications: Overvoltage Protection Controller Mounting: SMD (SMT) Family Name: LTC1696 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 27 V Operating Supply Current: 1.1mA Alternative Parts (Cross-Reference): LTC1696IS6#PBF; LTC1696IS6#TRMPBF; LTC1696IS6#TRPBF; MAX4946ELA; Introduction Date: July 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 120169-LTC1696ES6#TRPBF
Packaging: Reel - TR
Applications: Overvoltage Protection Controller
Mounting: SMD (SMT)
Family Name: LTC1696
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 27 V
Operating Supply Current: 1.1mA
Alternative Parts (Cross-Reference): LTC1696IS6#PBF; LTC1696IS6#TRMPBF; LTC1696IS6#TRPBF; MAX4946ELA;
Introduction Date: July 30, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 120169-LTC1696ES6#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326IMS8-2.5#PBF - 1060576-LTC1326IMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF - 118154-LT3420EMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details
Electronic Wholesale - SP706TCU - 1257643-SP706TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LT3585EDDB-0#TRPBF - 1059474-LT3585EDDB-0#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 5000 µA
View Details