Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#TRPBF 1062266-LTC2930CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062266-LTC2930CDD#T RPBF Packaging: Reel - TR Applications: Six Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 1 V to 7 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062266-LTC2930CDD#T RPBF Packaging: Reel - TR Applications: Six Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 1 V to 7 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#TRPBF - 1062266-LTC2930CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#TRPBF
1062266-LTC2930CDD#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#TRPBF 1062266-LTC2930CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062266-LTC2930CDD#T RPBF Packaging: Reel - TR Applications: Six Power Supply Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 1 V to 7 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062266-LTC2930CDD#TRPBF
Packaging: Reel - TR
Applications: Six Power Supply Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 12-DFN (3x3)
Supply Voltage - Operating: 1 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062266-LTC2930CDD#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC6802IG-2#TRPBF - 1064053-LTC6802IG-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRPBF - 124814-LTC4224IDDB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 1400 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#PBF - 1062732-LTC3589EUJ#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 40-QFN (6x6)
IQ 8 µA
View Details
PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRMPBF - 123654-LTC2903CS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details