Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4251BCS6-1#TRMPBF 783997-LTC4251BCS6-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783997-LTC4251BCS6-1 #TRMPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -72 V ~ -36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251B-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): TPS2390DGKRG4; TPS2390DGKG4; TPS2390DGK; TPS2390DGKR; Introduction Date: January 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783997-LTC4251BCS6-1 #TRMPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -72 V ~ -36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251B-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): TPS2390DGKRG4; TPS2390DGKG4; TPS2390DGK; TPS2390DGKR; Introduction Date: January 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4251BCS6-1#TRMPBF - 783997-LTC4251BCS6-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4251BCS6-1#TRMPBF
783997-LTC4251BCS6-1#TRMPBF
PMIC - PMIC - Hot Swap Controllers - LTC4251BCS6-1#TRMPBF 783997-LTC4251BCS6-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783997-LTC4251BCS6-1 #TRMPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -72 V ~ -36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251B-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): TPS2390DGKRG4; TPS2390DGKG4; TPS2390DGK; TPS2390DGKR; Introduction Date: January 16, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783997-LTC4251BCS6-1#TRMPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault
Package: SOT-23-6 Thin, TSOT-23-6
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -72 V ~ -36 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: (UV, OV), TIMER
Family Name: LTC4251B-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): TPS2390DGKRG4; TPS2390DGKG4; TPS2390DGK; TPS2390DGKR;
Introduction Date: January 16, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783997-LTC4251BCS6-1#TRMPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4251BCS6-1#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#PBF - 020501-LTC1726EMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978AIUP#PBF - 116501-LTC2978AIUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF - 1062250-LTC2923IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF - 121240-LTC4252-2CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details