Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF 121240-LTC4252-2CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 121240-LTC4252-2CMS# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 121240-LTC4252-2CMS# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF - 121240-LTC4252-2CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF
121240-LTC4252-2CMS#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF 121240-LTC4252-2CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 121240-LTC4252-2CMS# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA

Manufacturer: Linear Technology
Win Source Part Number: 121240-LTC4252-2CMS#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: -48V
Operating Supply Current: 800μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 121240-LTC4252-2CMS#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922IF-3.3#TRPBF - 120197-LTC2922IF-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 2000 µA
View Details
Electronic Wholesale - SP706RCN - 1257630-SP706RCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRPBF - 114309-LTC1728ES5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC2904IDDB#TRPBF - 1062141-LTC2904IDDB#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details