Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4245IG#PBF 783993-LTC4245IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783993-LTC4245IG#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, UVLO Package: 36-SSOP (0.209", 5.30mm Width) Applications: CompactPCI, PCIe, CompactTCA Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): No Number of Channels: 4 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER Family Name: LTC4245 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC4245IG#TR; LTC4245IG; LTC4245IGTR; LTC4245IUHF; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783993-LTC4245IG#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, UVLO Package: 36-SSOP (0.209", 5.30mm Width) Applications: CompactPCI, PCIe, CompactTCA Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): No Number of Channels: 4 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER Family Name: LTC4245 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC4245IG#TR; LTC4245IG; LTC4245IGTR; LTC4245IUHF; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4245IG#PBF - 783993-LTC4245IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4245IG#PBF
783993-LTC4245IG#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4245IG#PBF 783993-LTC4245IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 783993-LTC4245IG#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, UVLO Package: 36-SSOP (0.209", 5.30mm Width) Applications: CompactPCI, PCIe, CompactTCA Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): No Number of Channels: 4 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER Family Name: LTC4245 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): LTC4245IG#TR; LTC4245IG; LTC4245IGTR; LTC4245IUHF; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783993-LTC4245IG#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: I2C, UVLO
Package: 36-SSOP (0.209", 5.30mm Width)
Applications: CompactPCI, PCIe, CompactTCA
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V, ±12V
Internal Switch(s): No
Number of Channels: 4
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: ALERT#, BD_SEL#, CFG, GPIO1, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER
Family Name: LTC4245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): LTC4245IG#TR; LTC4245IG; LTC4245IGTR; LTC4245IUHF;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783993-LTC4245IG#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4245IG#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC2905ITS8 - 1208606-LTC2905ITS8 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRPBF - 120169-LTC1696ES6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 1100 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF - 122246-LT3468ES5-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-5
IQ 5000 µA
View Details
Electronic Wholesale - SP708SCN - 1257660-SP708SCN - Win Source Electronics
Specs
Output Options Inverting
View Details