Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-2#TRMPBF 783957-LTC4224CDDB-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783957-LTC4224CDDB-2 #TRMPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, Fault Timeout, UVLO Package: 10-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 6 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Family Name: LTC4224-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC4224CDDB-2#PBF; LTC4224CDDB-2#TRPBF; LTC4224IDDB-2#PBF; LTC4224IDDB-2#TRPBF; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783957-LTC4224CDDB-2 #TRMPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, Fault Timeout, UVLO Package: 10-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 6 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Family Name: LTC4224-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC4224CDDB-2#PBF; LTC4224CDDB-2#TRPBF; LTC4224IDDB-2#PBF; LTC4224IDDB-2#TRPBF; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-2#TRMPBF - 783957-LTC4224CDDB-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-2#TRMPBF
783957-LTC4224CDDB-2#TRMPBF
PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-2#TRMPBF 783957-LTC4224CDDB-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783957-LTC4224CDDB-2 #TRMPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, Fault Timeout, UVLO Package: 10-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 1 V ~ 6 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Family Name: LTC4224-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC4224CDDB-2#PBF; LTC4224CDDB-2#TRPBF; LTC4224IDDB-2#PBF; LTC4224IDDB-2#TRPBF; Introduction Date: July 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783957-LTC4224CDDB-2#TRMPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry, Fault Timeout, UVLO
Package: 10-WFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 1 V ~ 6 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Current Limit, Slew Rate
Feature Pins: /FAULT, /ON1, /ON2
Family Name: LTC4224-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: 10-DFN (3x2)
Alternative Parts (Cross-Reference): LTC4224CDDB-2#PBF; LTC4224CDDB-2#TRPBF; LTC4224IDDB-2#PBF; LTC4224IDDB-2#TRPBF;
Introduction Date: July 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783957-LTC4224CDDB-2#TRMPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4224CDDB-2#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2905HTS8#TRMPBF - 1062145-LTC2905HTS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#TRPBF - 107954-LTC4211CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#PBF - 122218-LTC1326CS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC693CSW - 072651-LTC693CSW - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details