Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#TRPBF 110830-LTC4151IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110830-LTC4151IMS#TR PBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 110830-LTC4151IMS#TR PBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTC4151IMS#TRPBF is a high-side power monitor designed for a wide input voltage range of 7V to 80V, making it suitable for various applications including telecom infrastructure, automotive, industrial, and consumer electronics. It features a 12-bit resolution for both current and voltage measurements, and communicates via an I2C interface. The device can continuously monitor high-side current and input voltage, as well as an external voltage through an additional ADC input. It supports both continuous scan and snapshot modes for data acquisition. The LTC4151 includes a shutdown mode that reduces quiescent current to 120µA, enhancing power efficiency. It is available in multiple package options, including a 10-lead MSOP and a 10-lead DFN, which allows for flexible integration into different designs. The operating temperature range for this part is -40°C to 85°C, making it suitable for a variety of environmental conditions. Overall, the LTC4151IMS#TRPBF is a robust solution for precise power monitoring in high-voltage applications.

Datasheet Summary
Powered by GS/AI

The LTC4151IMS#TRPBF is a high-side power monitor designed for a wide input voltage range of 7V to 80V, making it suitable for various applications including telecom infrastructure, automotive, industrial, and consumer electronics. It features a 12-bit resolution for both current and voltage measurements, and communicates via an I2C interface. The device can continuously monitor high-side current and input voltage, as well as an external voltage through an additional ADC input. It supports both continuous scan and snapshot modes for data acquisition. The LTC4151 includes a shutdown mode that reduces quiescent current to 120µA, enhancing power efficiency. It is available in multiple package options, including a 10-lead MSOP and a 10-lead DFN, which allows for flexible integration into different designs. The operating temperature range for this part is -40°C to 85°C, making it suitable for a variety of environmental conditions. Overall, the LTC4151IMS#TRPBF is a robust solution for precise power monitoring in high-voltage applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#TRPBF - 110830-LTC4151IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#TRPBF
110830-LTC4151IMS#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#TRPBF 110830-LTC4151IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110830-LTC4151IMS#TR PBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 110830-LTC4151IMS#TRPBF
Packaging: Reel - TR
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Voltage - Input: 7 V to 80 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 7 V to 80 V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 110830-LTC4151IMS#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726ES8-2.5#TRPBF - 1061068-LTC1726ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180MPGN#TRPBF - 115759-LT4180MPGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4254CGN#PBF - 072400-LT4254CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1900 µA
View Details
PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRMPBF - 020547-LTC2934ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Inverting; Active Low
Type TSOT-23-8
View Details