Win Source Electronics PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRMPBF 1062294-LTC2941IDCB-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062294-LTC2941IDCB- 1#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2941-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x3) Purpose: Battery Monitor Alternative Parts (Cross-Reference): MAX17050X+; MAX17049X+; MAX17050X+T10; Introduction Date: July 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062294-LTC2941IDCB- 1#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2941-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x3) Purpose: Battery Monitor Alternative Parts (Cross-Reference): MAX17050X+; MAX17049X+; MAX17050X+T10; Introduction Date: July 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRMPBF - 1062294-LTC2941IDCB-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRMPBF
1062294-LTC2941IDCB-1#TRMPBF
PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRMPBF 1062294-LTC2941IDCB-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1062294-LTC2941IDCB- 1#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2941-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x3) Purpose: Battery Monitor Alternative Parts (Cross-Reference): MAX17050X+; MAX17049X+; MAX17050X+T10; Introduction Date: July 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062294-LTC2941IDCB-1#TRMPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: LTC2941-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x3)
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): MAX17050X+; MAX17049X+; MAX17050X+T10;
Introduction Date: July 28, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062294-LTC2941IDCB-1#TRMPBF
Product Name PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC690IN8 - 1209295-LTC690IN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1726HMS8-5#TRPBF - 119387-LTC1726HMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-E1#TRMPBF - 020543-LTC2903IS6-E1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1643LIGN - 1207855-LTC1643LIGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 3.3 to 5 volts
View Details