Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4250HCS8 072399-LT4250HCS8

Description
Manufacturer: Linear Technology Win Source Part Number: 072399-LT4250HCS8 Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA Alternative Parts (Cross-Reference): LT4250HCN8; LT4250HCS8#TR; LT4250HCS8PBF; LT4250HCS8; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072399-LT4250HCS8 Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA Alternative Parts (Cross-Reference): LT4250HCN8; LT4250HCS8#TR; LT4250HCS8PBF; LT4250HCS8; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8 - 072399-LT4250HCS8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8
072399-LT4250HCS8
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8 072399-LT4250HCS8
Manufacturer: Linear Technology Win Source Part Number: 072399-LT4250HCS8 Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA Alternative Parts (Cross-Reference): LT4250HCN8; LT4250HCS8#TR; LT4250HCS8PBF; LT4250HCS8; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 072399-LT4250HCS8
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Fault Timeout
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Latched Fault, OVP, UVLO
Feature Pins: DRAIN, PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -80 V to 18 V
Operating Supply Current: 1.6mA
Alternative Parts (Cross-Reference): LT4250HCN8; LT4250HCS8#TR; LT4250HCS8PBF; LT4250HCS8;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072399-LT4250HCS8
Product Name PMIC - PMIC - Hot Swap Controllers - LT4250HCS8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1536CS8#PBF - 020481-LTC1536CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRPBF - 114309-LTC1728ES5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Battery Management - LTC2944CDD#TRPBF - 1062299-LTC2944CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC2918CDDB-A1#TRMPBF - 1062228-LTC2918CDDB-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x2)
View Details