Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4223IDHD-2#TRPBF 783955-LTC4223IDHD-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783955-LTC4223IDHD-2 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Family Name: LTC4223-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-DFN (5x4) Alternative Parts (Cross-Reference): MAX4272ESA; MAX4272ESA-T; MAX4272ESA+; MAX4272ESA+T; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783955-LTC4223IDHD-2 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Family Name: LTC4223-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-DFN (5x4) Alternative Parts (Cross-Reference): MAX4272ESA; MAX4272ESA-T; MAX4272ESA+; MAX4272ESA+T; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4223IDHD-2#TRPBF - 783955-LTC4223IDHD-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4223IDHD-2#TRPBF
783955-LTC4223IDHD-2#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4223IDHD-2#TRPBF 783955-LTC4223IDHD-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783955-LTC4223IDHD-2 #TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Family Name: LTC4223-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-DFN (5x4) Alternative Parts (Cross-Reference): MAX4272ESA; MAX4272ESA-T; MAX4272ESA+; MAX4272ESA+T; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783955-LTC4223IDHD-2#TRPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, Thermal Limit, UVLO
Package: 16-WFDFN Exposed Pad
Applications: ATCA, MicroTCA
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 14 V
Internal Switch(s): Both
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout
Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Family Name: LTC4223-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 16-DFN (5x4)
Alternative Parts (Cross-Reference): MAX4272ESA; MAX4272ESA-T; MAX4272ESA+; MAX4272ESA+T;
Introduction Date: August 13, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783955-LTC4223IDHD-2#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4223IDHD-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4260CSW#PBF - 123699-LTC4260CSW#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 24-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Hot Swap Controllers - LT4254CGN#PBF - 072400-LT4254CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1900 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#PBF - 1063383-LTC4215CUFD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details