Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4254CGN#PBF 072400-LT4254CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072400-LT4254CGN#PBF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 36 V Operating Supply Current: 1.9mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072400-LT4254CGN#PBF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 36 V Operating Supply Current: 1.9mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4254CGN#PBF - 072400-LT4254CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4254CGN#PBF
072400-LT4254CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LT4254CGN#PBF 072400-LT4254CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 072400-LT4254CGN#PBF Packaging: Tube/Rail Type: Hot Swap Controller Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 10.8 V to 36 V Operating Supply Current: 1.9mA

Manufacturer: Linear Technology
Win Source Part Number: 072400-LT4254CGN#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: FB, PWRGD, RETRY, TIMER, OPEN, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 10.8 V to 36 V
Operating Supply Current: 1.9mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 072400-LT4254CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4254CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2907CTS8#TRPBF - 1062154-LTC2907CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1235CSW#TRPBF - 124896-LTC1235CSW#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Supervisors - SP691AEP - 1257605-SP691AEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#PBF - 020501-LTC1726EMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details