Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4218CDHC-12#PBF 783940-LTC4218CDHC-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783940-LTC4218CDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: OVP, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC4218CDHC-12; LTC4218CDHC-12#TRPBF ; LTC4218IDHC-12#PBF; LTC4218IDHC-12#TRPBF ; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783940-LTC4218CDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: OVP, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC4218CDHC-12; LTC4218CDHC-12#TRPBF ; LTC4218IDHC-12#PBF; LTC4218IDHC-12#TRPBF ; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4218CDHC-12#PBF - 783940-LTC4218CDHC-12#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4218CDHC-12#PBF
783940-LTC4218CDHC-12#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4218CDHC-12#PBF 783940-LTC4218CDHC-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 783940-LTC4218CDHC-1 2#PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: OVP, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC4218CDHC-12; LTC4218CDHC-12#TRPBF ; LTC4218IDHC-12#PBF; LTC4218IDHC-12#TRPBF ; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783940-LTC4218CDHC-12#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: OVP, UVLO
Package: 16-WFDFN Exposed Pad
Applications: ATCA, MicroTCA
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 26.5 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Family Name: LTC4218
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): LTC4218CDHC-12; LTC4218CDHC-12#TRPBF; LTC4218IDHC-12#PBF; LTC4218IDHC-12#TRPBF;
Introduction Date: January 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783940-LTC4218CDHC-12#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4218CDHC-12#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF - 020635-LTC4151IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC2909ITS8-3.3#TRPBF - 1062180-LTC2909ITS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1643LCGN - 1207854-LTC1643LCGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 3.3 to 5 volts
View Details