Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4365HDDB-1#TRMPBF 1072551-LTC4365HDDB-1#TRMPBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072551-LTC4365HDDB- 1#TRMPBF Packaging: Cut Tape Mounting: SMD (SMT) Number of Pins: 8 Categories: PMIC - Power Management - Specialized Case / Package: DFN Operating Supply Current: 125 µA Alternative Parts (Cross-Reference): MCP1726-ADJE/MF; MCP1726-3302E/MF; MCP1727-ADJE/MF; NCP59151MN50TYG; NCP81151BMNTBG; NCP45520IMNTWG-HLTC4 365HDDB-1#TRMPBF.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 34 V Min Supply Voltage: 2.5 V Nominal Input Voltage: -300 mV
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072551-LTC4365HDDB- 1#TRMPBF Packaging: Cut Tape Mounting: SMD (SMT) Number of Pins: 8 Categories: PMIC - Power Management - Specialized Case / Package: DFN Operating Supply Current: 125 µA Alternative Parts (Cross-Reference): MCP1726-ADJE/MF; MCP1726-3302E/MF; MCP1727-ADJE/MF; NCP59151MN50TYG; NCP81151BMNTBG; NCP45520IMNTWG-HLTC4 365HDDB-1#TRMPBF.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 34 V Min Supply Voltage: 2.5 V Nominal Input Voltage: -300 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4365HDDB-1#TRMPBF - 1072551-LTC4365HDDB-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4365HDDB-1#TRMPBF
1072551-LTC4365HDDB-1#TRMPBF
PMIC - PMIC - Power Management - Specialized - LTC4365HDDB-1#TRMPBF 1072551-LTC4365HDDB-1#TRMPBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072551-LTC4365HDDB- 1#TRMPBF Packaging: Cut Tape Mounting: SMD (SMT) Number of Pins: 8 Categories: PMIC - Power Management - Specialized Case / Package: DFN Operating Supply Current: 125 µA Alternative Parts (Cross-Reference): MCP1726-ADJE/MF; MCP1726-3302E/MF; MCP1727-ADJE/MF; NCP59151MN50TYG; NCP81151BMNTBG; NCP45520IMNTWG-HLTC4 365HDDB-1#TRMPBF.; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 34 V Min Supply Voltage: 2.5 V Nominal Input Voltage: -300 mV

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072551-LTC4365HDDB-1#TRMPBF
Packaging: Cut Tape
Mounting: SMD (SMT)
Number of Pins: 8
Categories: PMIC - Power Management - Specialized
Case / Package: DFN
Operating Supply Current: 125 µA
Alternative Parts (Cross-Reference): MCP1726-ADJE/MF; MCP1726-3302E/MF; MCP1727-ADJE/MF; NCP59151MN50TYG; NCP81151BMNTBG; NCP45520IMNTWG-HLTC4365HDDB-1#TRMPBF.;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 34 V
Min Supply Voltage: 2.5 V
Nominal Input Voltage: -300 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1072551-LTC4365HDDB-1#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4365HDDB-1#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC2960ITS8-3#TRPBF - 1062334-LTC2960ITS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#PBF - 020640-LTC4221CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2200 µA
View Details