Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1643LCGN 1207854-LTC1643LCGN

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207854-LTC1643LCGN Packaging: Tube Type: Hot-Swap Controller Mounting Style: SMD Applications: CompactPCI Internal Switch(s): No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LTC1643 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V, ±12V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207854-LTC1643LCGN Packaging: Tube Type: Hot-Swap Controller Mounting Style: SMD Applications: CompactPCI Internal Switch(s): No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LTC1643 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V, ±12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1643LCGN - 1207854-LTC1643LCGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1643LCGN
1207854-LTC1643LCGN
PMIC - PMIC - Hot Swap Controllers - LTC1643LCGN 1207854-LTC1643LCGN
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207854-LTC1643LCGN Packaging: Tube Type: Hot-Swap Controller Mounting Style: SMD Applications: CompactPCI Internal Switch(s): No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LTC1643 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V, ±12V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207854-LTC1643LCGN
Packaging: Tube
Type: Hot-Swap Controller
Mounting Style: SMD
Applications: CompactPCI
Internal Switch(s): No
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1643
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V, 5V, ±12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1207854-LTC1643LCGN
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1643LCGN
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706TCU - 1257643-SP706TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2900-2IMS - 1208587-LTC2900-2IMS - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC - 1209040-LTC4217CDHC - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 12 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details