Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4216IMS#PBF 783935-LTC4216IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783935-LTC4216IMS#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4216IMS; LTC4216IMS#TRM; LTC4216IMS#TR; LTC4216IDE#TR; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783935-LTC4216IMS#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4216IMS; LTC4216IMS#TRM; LTC4216IMS#TR; LTC4216IDE#TR; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4216IMS#PBF - 783935-LTC4216IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4216IMS#PBF
783935-LTC4216IMS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4216IMS#PBF 783935-LTC4216IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 783935-LTC4216IMS#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4216IMS; LTC4216IMS#TRM; LTC4216IMS#TR; LTC4216IDE#TR; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783935-LTC4216IMS#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, UVLO
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 6 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: FILTER, ON, /RESET, TIMER
Family Name: LTC4216
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LTC4216IMS; LTC4216IMS#TRM; LTC4216IMS#TR; LTC4216IDE#TR;
Introduction Date: February 25, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783935-LTC4216IMS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4216IMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706RCN - 1257630-SP706RCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180MPGN#TRPBF - 115759-LT4180MPGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details
Electronic Wholesale - SP706REP - 1257634-SP706REP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN - 1208839-LTC3706EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 5 to 10 volts
View Details