Win Source Electronics PMIC - PMIC - Battery Management - LTC6803IG-2#PBF 1064061-LTC6803IG-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064061-LTC6803IG-2# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Family Name: LTC6803-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): LTC6803IG-1#3ZZPBF; LTC6803IG-4#3ZZPBF; LTC6803IG-1#3ZZTRPBF ; LTC6803IG-2#3ZZTRPBF ; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064061-LTC6803IG-2# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Family Name: LTC6803-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): LTC6803IG-1#3ZZPBF; LTC6803IG-4#3ZZPBF; LTC6803IG-1#3ZZTRPBF ; LTC6803IG-2#3ZZTRPBF ; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6803IG-2#PBF - 1064061-LTC6803IG-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6803IG-2#PBF
1064061-LTC6803IG-2#PBF
PMIC - PMIC - Battery Management - LTC6803IG-2#PBF 1064061-LTC6803IG-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064061-LTC6803IG-2# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Family Name: LTC6803-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): LTC6803IG-1#3ZZPBF; LTC6803IG-4#3ZZPBF; LTC6803IG-1#3ZZTRPBF ; LTC6803IG-2#3ZZTRPBF ; Introduction Date: February 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1064061-LTC6803IG-2#PBF
Packaging: Tube/Rail
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 12
Family Name: LTC6803-2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-SSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): LTC6803IG-1#3ZZPBF; LTC6803IG-4#3ZZPBF; LTC6803IG-1#3ZZTRPBF; LTC6803IG-2#3ZZTRPBF;
Introduction Date: February 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1064061-LTC6803IG-2#PBF
Product Name PMIC - PMIC - Battery Management - LTC6803IG-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922CF - 072548-LTC2922CF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#PBF - 122218-LTC1326CS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1326IS8-2.5#TRPBF - 1060578-LTC1326IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details