Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4216IDE#TRPBF 783934-LTC4216IDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783934-LTC4216IDE#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FAULT, FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC4216IDE#TR; LTC4216IDE; LTC4216IMS#TRM; LTC4216IMS#PBF; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783934-LTC4216IDE#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FAULT, FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC4216IDE#TR; LTC4216IDE; LTC4216IMS#TRM; LTC4216IMS#PBF; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE#TRPBF - 783934-LTC4216IDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE#TRPBF
783934-LTC4216IDE#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE#TRPBF 783934-LTC4216IDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783934-LTC4216IDE#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-WFDFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FAULT, FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC4216IDE#TR; LTC4216IDE; LTC4216IMS#TRM; LTC4216IMS#PBF; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783934-LTC4216IDE#TRPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 12-WFDFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 6 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: FAULT, FILTER, ON, /RESET, TIMER
Family Name: LTC4216
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): LTC4216IDE#TR; LTC4216IDE; LTC4216IMS#TRM; LTC4216IMS#PBF;
Introduction Date: February 25, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783934-LTC4216IDE#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4216IDE#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4260CUH#PBF - 072621-LTC4260CUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CDDB-2#TRPBF - 120641-LTC2950CDDB-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#TRPBF - 117588-LTC4214-2IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF - 1062250-LTC2923IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details