Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#TRPBF 117483-LT1681ESW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117483-LT1681ESW#TRP BF Packaging: Reel - TR Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 72V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 17mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117483-LT1681ESW#TRP BF Packaging: Reel - TR Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 72V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 17mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#TRPBF - 117483-LT1681ESW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#TRPBF
117483-LT1681ESW#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#TRPBF 117483-LT1681ESW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117483-LT1681ESW#TRP BF Packaging: Reel - TR Applications: Synchronous Forward Controller Mounting: SMD (SMT) Voltage - Input: 72V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 9 V to 18 V Operating Supply Current: 17mA

Manufacturer: Linear Technology
Win Source Part Number: 117483-LT1681ESW#TRPBF
Packaging: Reel - TR
Applications: Synchronous Forward Controller
Mounting: SMD (SMT)
Voltage - Input: 72V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 9 V to 18 V
Operating Supply Current: 17mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 117483-LT1681ESW#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LT1681ESW#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRPBF - 1062174-LTC2909CTS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Management - Specialized - LTC1923EUH#TRPBF - 1061208-LTC1923EUH#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRPBF - 120225-LTC1728ES5-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-3CGN#TRPBF - 124121-LTC1647-3CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1000 µA
View Details