Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#PBF 1063355-LTC4151CMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063355-LTC4151CMS-1 #PBF Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063355-LTC4151CMS-1 #PBF Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#PBF - 1063355-LTC4151CMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#PBF
1063355-LTC4151CMS-1#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#PBF 1063355-LTC4151CMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063355-LTC4151CMS-1 #PBF Packaging: Tube/Rail Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063355-LTC4151CMS-1#PBF
Packaging: Tube/Rail
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Voltage - Input: 7 V to 80 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 7 V to 80 V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063355-LTC4151CMS-1#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CMS-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1422CS8#PBF - 020471-LTC1422CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-5#PBF - 020503-LTC1727EMS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5 - 1207982-LTC1726IS8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC4150IMS#TRPBF - 117538-LTC4150IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details