Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRPBF 783857-LTC4056ETS8-4.2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783857-LTC4056ETS8-4 .2#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 700mA Battery Pack Voltage: 4.2V Family Name: LTC4056-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): LX2206ILD-TR; LX2206ILD; LX2203AILD; LM3658SDX; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783857-LTC4056ETS8-4 .2#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 700mA Battery Pack Voltage: 4.2V Family Name: LTC4056-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): LX2206ILD-TR; LX2206ILD; LX2203AILD; LM3658SDX; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRPBF - 783857-LTC4056ETS8-4.2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRPBF
783857-LTC4056ETS8-4.2#TRPBF
PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRPBF 783857-LTC4056ETS8-4.2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783857-LTC4056ETS8-4 .2#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 700mA Battery Pack Voltage: 4.2V Family Name: LTC4056-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): LX2206ILD-TR; LX2206ILD; LX2203AILD; LM3658SDX; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783857-LTC4056ETS8-4.2#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 700mA
Battery Pack Voltage: 4.2V
Family Name: LTC4056-4.2
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Voltage Supply MAX: 6.5V
Alternative Parts (Cross-Reference): LX2206ILD-TR; LX2206ILD; LX2203AILD; LM3658SDX;
Introduction Date: February 11, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783857-LTC4056ETS8-4.2#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3652HVEMSE#PBF - 781178-LT3652HVEMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 4 to 5
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-4#TRPBF - 142040-LTC4006EGN-4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 4
View Details
PMIC - PMIC - Battery Chargers - LTC4063EDD#PBF - 1063290-LTC4063EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF - 780535-LT1513-2CT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details