Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4070IDDB#TRPBF 783877-LTC4070IDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783877-LTC4070IDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4070 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; ISL95521AHRZ-T; ISL95521AIRZT; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783877-LTC4070IDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4070 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; ISL95521AHRZ-T; ISL95521AIRZT; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4070IDDB#TRPBF - 783877-LTC4070IDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4070IDDB#TRPBF
783877-LTC4070IDDB#TRPBF
PMIC - PMIC - Battery Chargers - LTC4070IDDB#TRPBF 783877-LTC4070IDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783877-LTC4070IDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4070 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; ISL95521AHRZ-T; ISL95521AIRZT; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783877-LTC4070IDDB#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion/Polymer
Battery Pack Voltage: 4.2V
Family Name: LTC4070
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; ISL95521AHRZ-T; ISL95521AIRZT;
Introduction Date: January 28, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783877-LTC4070IDDB#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4070IDDB#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4012IUF-3#PBF - 783849-LTC4012IUF-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LT3652EMSE#TRPBF - 724722-LT3652EMSE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRMPBF - 783870-LTC4065LEDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 250 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4009IUF-1#PBF - 783841-LTC4009IUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details