Win Source Electronics PMIC - PMIC - Battery Management - LTC4040IUFD#TRPBF 783852-LTC4040IUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783852-LTC4040IUFD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Function: Power Management Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Family Name: LTC4040 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4040IUFD#PBF; Introduction Date: May 14, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783852-LTC4040IUFD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Function: Power Management Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Family Name: LTC4040 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4040IUFD#PBF; Introduction Date: May 14, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4040IUFD#TRPBF - 783852-LTC4040IUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4040IUFD#TRPBF
783852-LTC4040IUFD#TRPBF
PMIC - PMIC - Battery Management - LTC4040IUFD#TRPBF 783852-LTC4040IUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783852-LTC4040IUFD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Function: Power Management Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Family Name: LTC4040 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4040IUFD#PBF; Introduction Date: May 14, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783852-LTC4040IUFD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Function: Power Management
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Family Name: LTC4040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4040IUFD#PBF;
Introduction Date: May 14, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783852-LTC4040IUFD#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4040IUFD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#TRPBF - 123858-LTC2924IGN#TRPBF - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOP; SSOP; 16-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF - 1062158-LTC2908CDDB-C1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#PBF - 125578-LTC1642ACGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-2.5#PBF - 020502-LTC1726ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details