Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1643LIGN 1207855-LTC1643LIGN

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207855-LTC1643LIGN Packaging: Tube Type: Hot-Swap Controller Mounting Style: SMD Applications: CompactPCI Internal Switch(s): No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: LTC1643 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V, ±12V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207855-LTC1643LIGN Packaging: Tube Type: Hot-Swap Controller Mounting Style: SMD Applications: CompactPCI Internal Switch(s): No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: LTC1643 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V, ±12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1643LIGN - 1207855-LTC1643LIGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1643LIGN
1207855-LTC1643LIGN
PMIC - PMIC - Hot Swap Controllers - LTC1643LIGN 1207855-LTC1643LIGN
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207855-LTC1643LIGN Packaging: Tube Type: Hot-Swap Controller Mounting Style: SMD Applications: CompactPCI Internal Switch(s): No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: LTC1643 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 5V, ±12V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207855-LTC1643LIGN
Packaging: Tube
Type: Hot-Swap Controller
Mounting Style: SMD
Applications: CompactPCI
Internal Switch(s): No
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1643
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V, 5V, ±12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1207855-LTC1643LIGN
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1643LIGN
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC690CN8 - 1209293-LTC690CN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC4060EFE#PBF - 1000397-LTC4060EFE#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 16
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#TRPBF - 101954-LTC1326CS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC695CSW-3.3 - 072652-LTC695CSW-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details