Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726EGN#PBF 783583-LTC3726EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783583-LTC3726EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3726 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC3726IGN; LTC3726EGN; LTC3726EGN#TR; LTC3726IGN#TR; Introduction Date: February 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783583-LTC3726EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3726 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC3726IGN; LTC3726EGN; LTC3726EGN#TR; LTC3726IGN#TR; Introduction Date: February 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726EGN#PBF - 783583-LTC3726EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726EGN#PBF
783583-LTC3726EGN#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726EGN#PBF 783583-LTC3726EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783583-LTC3726EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3726 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC3726IGN; LTC3726EGN; LTC3726EGN#TR; LTC3726IGN#TR; Introduction Date: February 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783583-LTC3726EGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 5 V ~ 10 V
Family Name: LTC3726
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.2mA
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC3726IGN; LTC3726EGN; LTC3726EGN#TR; LTC3726IGN#TR;
Introduction Date: February 10, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783583-LTC3726EGN#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726EGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC2924IGN - 1208641-LTC2924IGN - Win Source Electronics
Specs
Output Options Open Drain; Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF - 118154-LT3420EMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 90 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS8#PBF - 122528-LTC4252-1CMS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-3.3#TRMPBF - 121225-LTC1728ES5-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details