Win Source Electronics Newest Parts - LTC2924IGN 1208641-LTC2924IGN

Description
Manufacturer: Linear Technology Win Source Part Number: 1208641-LTC2924IGN Family Name: LTC2924 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): ISL6132IR; ISL6131IR-T; ISL6132IR-T; ISL6131IR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand, Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1208641-LTC2924IGN Family Name: LTC2924 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): ISL6132IR; ISL6131IR-T; ISL6132IR-T; ISL6131IR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand, Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC2924IGN - 1208641-LTC2924IGN - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC2924IGN
1208641-LTC2924IGN
Newest Parts - LTC2924IGN 1208641-LTC2924IGN
Manufacturer: Linear Technology Win Source Part Number: 1208641-LTC2924IGN Family Name: LTC2924 Manufacturer Homepage: www.linear.com Alternative Parts (Cross-Reference): ISL6132IR; ISL6131IR-T; ISL6132IR-T; ISL6131IR; Introduction Date: December 06, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand, Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1208641-LTC2924IGN
Family Name: LTC2924
Manufacturer Homepage: www.linear.com
Alternative Parts (Cross-Reference): ISL6132IR; ISL6131IR-T; ISL6132IR-T; ISL6131IR;
Introduction Date: December 06, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand, Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1208641-LTC2924IGN
Product Name Newest Parts - LTC2924IGN
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC6801HG#PBF - 072644-LTC6801HG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 36-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - LTC6802IG-1#PBF - 1064050-LTC6802IG-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-2#PBF - 1063443-LTC4227IUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRMPBF - 1063368-LTC4210-2IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details