Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF 118154-LT3420EMS-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118154-LT3420EMS-1#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.2 V to 16 V Operating Supply Current: 90μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118154-LT3420EMS-1#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.2 V to 16 V Operating Supply Current: 90μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF - 118154-LT3420EMS-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF
118154-LT3420EMS-1#TRPBF
PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF 118154-LT3420EMS-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118154-LT3420EMS-1#T RPBF Packaging: Reel - TR Applications: Photoflash Capacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.2 V to 16 V Operating Supply Current: 90μA

Manufacturer: Linear Technology
Win Source Part Number: 118154-LT3420EMS-1#TRPBF
Packaging: Reel - TR
Applications: Photoflash Capacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.2 V to 16 V
Operating Supply Current: 90μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 118154-LT3420EMS-1#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LT3420EMS-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC#TRPBF - 1063397-LTC4217CDHC#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-2IMS8#TRPBF - 121350-LTC4252-2IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HIS8#PBF - 020428-LT4250HIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC2905IDDB#TRPBF - 1062148-LTC2905IDDB#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details