Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS8#PBF 122528-LTC4252-1CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 122528-LTC4252-1CMS8 #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, SS, TIMER, (UV, OV) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 122528-LTC4252-1CMS8 #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, SS, TIMER, (UV, OV) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS8#PBF - 122528-LTC4252-1CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS8#PBF
122528-LTC4252-1CMS8#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS8#PBF 122528-LTC4252-1CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 122528-LTC4252-1CMS8 #PBF Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, SS, TIMER, (UV, OV) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: -48V Operating Supply Current: 800μA

Manufacturer: Linear Technology
Win Source Part Number: 122528-LTC4252-1CMS8#PBF
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, SS, TIMER, (UV, OV)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: -48V
Operating Supply Current: 800μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 122528-LTC4252-1CMS8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252-1CMS8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Supervisors - LTC2905ITS8#TRPBF - 1062149-LTC2905ITS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706IGN#PBF - 020598-LTC3706IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 4200 µA
View Details
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details