Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#PBF 783573-LTC3706EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783573-LTC3706EGN#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Voltage - Input: 5 V ~ 30 V Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3706 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): UCC2583QTR; UCC2583D; UCC2583DTR; LTC3706EGN#TR; Introduction Date: July 11, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783573-LTC3706EGN#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Voltage - Input: 5 V ~ 30 V Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3706 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): UCC2583QTR; UCC2583D; UCC2583DTR; LTC3706EGN#TR; Introduction Date: July 11, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#PBF - 783573-LTC3706EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#PBF
783573-LTC3706EGN#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#PBF 783573-LTC3706EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783573-LTC3706EGN#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Voltage - Input: 5 V ~ 30 V Operating Supply Voltage: 5 V ~ 10 V Family Name: LTC3706 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): UCC2583QTR; UCC2583D; UCC2583DTR; LTC3706EGN#TR; Introduction Date: July 11, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783573-LTC3706EGN#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: Secondary-Side Controller
Mounting: SMD
Voltage - Input: 5 V ~ 30 V
Operating Supply Voltage: 5 V ~ 10 V
Family Name: LTC3706
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.2mA
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): UCC2583QTR; UCC2583D; UCC2583DTR; LTC3706EGN#TR;
Introduction Date: July 11, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783573-LTC3706EGN#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1232IS8#TRPBF - 1060476-LTC1232IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRPBF - 1062220-LTC2916CDDB-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC692IS8#PBF - 1064151-LTC692IS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details