Win Source Electronics PMIC - PMIC - Supervisors - LTC1232IS8#TRPBF 1060476-LTC1232IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060476-LTC1232IS8#T RPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060476-LTC1232IS8#T RPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1232IS8#TRPBF - 1060476-LTC1232IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1232IS8#TRPBF
1060476-LTC1232IS8#TRPBF
PMIC - PMIC - Supervisors - LTC1232IS8#TRPBF 1060476-LTC1232IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060476-LTC1232IS8#T RPBF Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Open Drain Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 250 ms Minimum Voltage - Threshold: 4.37V, 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060476-LTC1232IS8#TRPBF
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Open Drain
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 250 ms Minimum
Voltage - Threshold: 4.37V, 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1060476-LTC1232IS8#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC1232IS8#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3585EDDB-0#TRPBF - 1059474-LT3585EDDB-0#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 5000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4261CUFD-2#PBF - 124801-LTC4261CUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3#TRPBF - 1062246-LTC2921CGN-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS8#TRPBF - 1063373-LTC4211IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 1000 µA
View Details