Win Source Electronics PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRPBF 1062220-LTC2916CDDB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062220-LTC2916CDDB- 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062220-LTC2916CDDB- 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRPBF - 1062220-LTC2916CDDB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRPBF
1062220-LTC2916CDDB-1#TRPBF
PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRPBF 1062220-LTC2916CDDB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062220-LTC2916CDDB- 1#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062220-LTC2916CDDB-1#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DFN (3x2)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062220-LTC2916CDDB-1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706PCP - 1257627-SP706PCP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4232CDHC#PBF - 020641-LTC4232CDHC#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#PBF - 1062732-LTC3589EUJ#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 40-QFN (6x6)
IQ 8 µA
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1128749-LTC3588IDD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 14 to 20 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details