Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3602EUF#PBF 783465-LTC3602EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783465-LTC3602EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3602 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 9.5V Input Voltage MIN: 4.5V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): MAX887HESA-TG075; MAX887HESA+T; MAX887HESA+; Introduction Date: February 11, 2008 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783465-LTC3602EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3602 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 9.5V Input Voltage MIN: 4.5V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): MAX887HESA-TG075; MAX887HESA+T; MAX887HESA+; Introduction Date: February 11, 2008 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3602EUF#PBF - 783465-LTC3602EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3602EUF#PBF
783465-LTC3602EUF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3602EUF#PBF 783465-LTC3602EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783465-LTC3602EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 2.5A Family Name: LTC3602 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 9.5V Input Voltage MIN: 4.5V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): MAX887HESA-TG075; MAX887HESA+T; MAX887HESA+; Introduction Date: February 11, 2008 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783465-LTC3602EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.5A
Family Name: LTC3602
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Output Voltage MAX: 9.5V
Input Voltage MIN: 4.5V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): MAX887HESA-TG075; MAX887HESA+T; MAX887HESA+;
Introduction Date: February 11, 2008
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783465-LTC3602EUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3602EUF#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data