Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF 104608-LTC3561EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 104608-LTC3561EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3561 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.625V Alternative Parts (Cross-Reference): MB39C326PW-G-EFE1; SC172MLTRT; MB39C326PW; Introduction Date: April 07, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 104608-LTC3561EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3561 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.625V Alternative Parts (Cross-Reference): MB39C326PW-G-EFE1; SC172MLTRT; MB39C326PW; Introduction Date: April 07, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF - 104608-LTC3561EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF
104608-LTC3561EDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF 104608-LTC3561EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 104608-LTC3561EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3561 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5V Minimum Input Voltage: 2.625V Alternative Parts (Cross-Reference): MB39C326PW-G-EFE1; SC172MLTRT; MB39C326PW; Introduction Date: April 07, 2006 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 104608-LTC3561EDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LTC3561
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.625V
Alternative Parts (Cross-Reference): MB39C326PW-G-EFE1; SC172MLTRT; MB39C326PW;
Introduction Date: April 07, 2006
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 104608-LTC3561EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR#PBF - 086440-LT1374CR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-12#TRPBF - 1057808-LT1111CS8-12#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EFE#PBF - 072569-LTC3412EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#TRPBF - 020585-LTC3440EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details