Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF 020609-LTC3780EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020609-LTC3780EUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 30 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020609-LTC3780EUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 30 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF - 020609-LTC3780EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF
020609-LTC3780EUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF 020609-LTC3780EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 020609-LTC3780EUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 30 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020609-LTC3780EUH#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: 200kHz to 400kHz
Control Features: Current Limit, Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 32-QFN (5x5)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020609-LTC3780EUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074IT#PBF - 1057733-LT1074IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944-1EMS#TRPBF - 087768-LT1944-1EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547EDDB#TRPBF - 087241-LTC3547EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details