Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3589IUJ-1#PBF 783459-LTC3589IUJ-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783459-LTC3589IUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589IUJ-1#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783459-LTC3589IUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589IUJ-1#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3589IUJ-1#PBF - 783459-LTC3589IUJ-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3589IUJ-1#PBF
783459-LTC3589IUJ-1#PBF
PMIC - PMIC - Power Management - Specialized - LTC3589IUJ-1#PBF 783459-LTC3589IUJ-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783459-LTC3589IUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589IUJ-1#TRPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783459-LTC3589IUJ-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 40-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3589-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC3589IUJ-1#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783459-LTC3589IUJ-1#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3589IUJ-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC#TRPBF - 1063397-LTC4217CDHC#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#TRPBF - 1063422-LTC4223IGN-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641-2CS8#TRPBF - 020294-LT1641-2CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#PBF - 020501-LTC1726EMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details