Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#TRPBF 1063422-LTC4223IGN-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063422-LTC4223IGN-2 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit, UVLO Applications: ATCA, MicroTCA Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 14 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063422-LTC4223IGN-2 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit, UVLO Applications: ATCA, MicroTCA Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 14 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#TRPBF - 1063422-LTC4223IGN-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#TRPBF
1063422-LTC4223IGN-2#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#TRPBF 1063422-LTC4223IGN-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063422-LTC4223IGN-2 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit, UVLO Applications: ATCA, MicroTCA Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 14 V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063422-LTC4223IGN-2#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Thermal Limit, UVLO
Applications: ATCA, MicroTCA
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout
Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 14 V
Operating Supply Current: 800μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063422-LTC4223IGN-2#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4223IGN-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#PBF - 115636-LTC4252-2CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC699IN8 - 1209326-LTC699IN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4251CS6#TRMPBF - 106279-LTC4251CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-6
IQ 800 µA
View Details