Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-3#TRPBF 783449-LTC3577EUFF-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783449-LTC3577EUFF-3 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF-3#PBF; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783449-LTC3577EUFF-3 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF-3#PBF; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-3#TRPBF - 783449-LTC3577EUFF-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-3#TRPBF
783449-LTC3577EUFF-3#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-3#TRPBF 783449-LTC3577EUFF-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783449-LTC3577EUFF-3 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF-3#PBF; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783449-LTC3577EUFF-3#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 44-PowerWFQFN
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.5 V
Family Name: LTC3577-3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (4x7)
Alternative Parts (Cross-Reference): LTC3577EUFF-3#PBF;
Introduction Date: April 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783449-LTC3577EUFF-3#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-3#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728HS5-5#TRPBF - 1061077-LTC1728HS5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF - 1062250-LTC2923IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC1326IMS8#PBF - 1060575-LTC1326IMS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details