Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#TRPBF 109511-LT4250HCS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109511-LT4250HCS8#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109511-LT4250HCS8#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#TRPBF - 109511-LT4250HCS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#TRPBF
109511-LT4250HCS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#TRPBF 109511-LT4250HCS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 109511-LT4250HCS8#TR PBF Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Latched Fault, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to 18 V Operating Supply Current: 1.6mA

Manufacturer: Linear Technology
Win Source Part Number: 109511-LT4250HCS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Fault Timeout
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Latched Fault, OVP, UVLO
Feature Pins: DRAIN, PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -80 V to 18 V
Operating Supply Current: 1.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 109511-LT4250HCS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT4250HCS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1421CG#PBF - 020470-LTC1421CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211CS8#TRPBF - 020638-LTC4211CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRMPBF - 1059345-LT3484EDCB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF - 1062483-LTC3350EUHF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details