Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-3#PBF 783448-LTC3577EUFF-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783448-LTC3577EUFF-3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF-3#TRPBF; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783448-LTC3577EUFF-3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF-3#TRPBF; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-3#PBF - 783448-LTC3577EUFF-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-3#PBF
783448-LTC3577EUFF-3#PBF
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-3#PBF 783448-LTC3577EUFF-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 783448-LTC3577EUFF-3 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF-3#TRPBF; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783448-LTC3577EUFF-3#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-PowerWFQFN
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.5 V
Family Name: LTC3577-3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (4x7)
Alternative Parts (Cross-Reference): LTC3577EUFF-3#TRPBF;
Introduction Date: April 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783448-LTC3577EUFF-3#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3577EUFF-3#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC6802IG-1#PBF - 1064050-LTC6802IG-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC2903CS6-A1#TRMPBF - 1062129-LTC2903CS6-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Supervisors - LTC2912CTS8-2#TRMPBF - 1062192-LTC2912CTS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#TRPBF - 1062484-LTC3350EUHF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details