Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#PBF 783419-LTC3555EUFD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783419-LTC3555EUFD-1 #PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3555-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3555IUFD-3#TRPBF; LTC3555IUFD#TRPBF; LTC3555IUFD#PBF; LTC3555IUFD-1#PBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783419-LTC3555EUFD-1 #PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3555-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3555IUFD-3#TRPBF; LTC3555IUFD#TRPBF; LTC3555IUFD#PBF; LTC3555IUFD-1#PBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#PBF - 783419-LTC3555EUFD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#PBF
783419-LTC3555EUFD-1#PBF
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#PBF 783419-LTC3555EUFD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783419-LTC3555EUFD-1 #PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3555-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3555IUFD-3#TRPBF; LTC3555IUFD#TRPBF; LTC3555IUFD#PBF; LTC3555IUFD-1#PBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783419-LTC3555EUFD-1#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.5 V
Family Name: LTC3555-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC3555IUFD-3#TRPBF; LTC3555IUFD#TRPBF; LTC3555IUFD#PBF; LTC3555IUFD-1#PBF;
Introduction Date: May 14, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783419-LTC3555EUFD-1#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF - 1063412-LTC4223CDHD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1IS8#PBF - 1060954-LTC1647-1IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#PBF - 107464-LTC1726IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LTC4361CTS8-1#TRMPBF - 020663-LTC4361CTS8-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-8
IQ 220 µA
View Details