Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4425IDD#PBF 1063717-LTC4425IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063717-LTC4425IDD#P BF Packaging: Tube/Rail Applications: Supercapacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063717-LTC4425IDD#P BF Packaging: Tube/Rail Applications: Supercapacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4425IDD#PBF - 1063717-LTC4425IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4425IDD#PBF
1063717-LTC4425IDD#PBF
PMIC - PMIC - Power Management - Specialized - LTC4425IDD#PBF 1063717-LTC4425IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063717-LTC4425IDD#P BF Packaging: Tube/Rail Applications: Supercapacitor Charger Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 20μA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063717-LTC4425IDD#PBF
Packaging: Tube/Rail
Applications: Supercapacitor Charger
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-DFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 20μA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063717-LTC4425IDD#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4425IDD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2900-1IMS - 1208584-LTC2900-1IMS - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211CS8#TRPBF - 020638-LTC4211CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC2907CDDB#TRPBF - 116819-LTC2907CDDB#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details