Win Source Electronics PMIC - PMIC - Battery Management - LTC1998CS6#TRMPBF 1061232-LTC1998CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061232-LTC1998CS6#T RMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061232-LTC1998CS6#T RMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC1998CS6#TRMPBF - 1061232-LTC1998CS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC1998CS6#TRMPBF
1061232-LTC1998CS6#TRMPBF
PMIC - PMIC - Battery Management - LTC1998CS6#TRMPBF 1061232-LTC1998CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1061232-LTC1998CS6#T RMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061232-LTC1998CS6#TRMPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1061232-LTC1998CS6#TRMPBF
Product Name PMIC - PMIC - Battery Management - LTC1998CS6#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC1998IS6#TRMPBF - 1061233-LTC1998IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - LTC1558CS8-3.3 - 1207729-LTC1558CS8-3.3 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC2900-2CMS#TRPBF - 121249-LTC2900-2CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; 10-MSOP
View Details
PMIC - PMIC - Battery Management - LTC6803IG-2#TRPBF - 1064062-LTC6803IG-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details